EN
  • EN
  • DE

74AUP1G38GM

Part No 74AUP1G38GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power 2-input NAND gate (open drain)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131065-74AUP1G38GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP1G38GM CAD Model

Description

Introducing the 74AUP1G38GM Logic Gate from NXP

The 74AUP1G38GM is a high-performance, single-gate product from NXP Semiconductors, designed to meet the needs of the most demanding applications. This advanced logic gate is part of the ultra-low-power AUP family, which is specifically engineered to operate with a power supply range of 0.8 V to 3.6 V. This makes the 74AUP1G38GM an excellent choice for battery-operated and portable devices where power conservation is crucial.

At the heart of the 74AUP1G38GM is a 2-input NAND gate with a Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This feature is particularly useful in environments where signal transitions are not always sharp, ensuring that the device maintains reliable performance. Additionally, the Schmitt-trigger action provides hysteresis, which enhances noise immunity and allows the gate to be used in noisier operational contexts without compromising on accuracy.

The device is housed in a space-saving, leadless 6-pin XSON6 package, which measures a mere 1.0 mm x 1.45 mm. Its ultra-small footprint makes it ideal for use in space-constrained applications, such as mobile devices, wearable technology, and the latest generation of IoT devices. Despite its compact size, the 74AUP1G38GM does not sacrifice performance, offering high-speed operation with a typical tpd of 3.7 ns.

Furthermore, the 74AUP1G38GM boasts an ESD protection of HBM JESD22-A114F Class 2 (>2 kV) and CDM JESD22-C101E Class C3 (>500 V), ensuring that the device is robust and resistant to electrostatic discharge, which is critical for maintaining longevity and reliability in everyday use.

With its combination of ultra-low power consumption, high-speed operation, noise immunity, and small package size, the 74AUP1G38GM from NXP is a versatile and efficient solution for a wide range of applications. Whether you're designing consumer electronics, industrial control systems, or next-generation communication devices, this logic gate is engineered to deliver optimal performance while minimizing power usage.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5154 $60.6160
95+ $1.2428 $118.0660
145+ $1.2047 $174.6815
200+ $1.1654 $233.0800
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess