Product Overview: 74AUP1G38GM,115 by NXP
The 74AUP1G38GM,115 is a high-performance, low-power single 2-input NAND gate with open-drain output, part of NXP Semiconductors' advanced ultra-low power (AUP) family. This component is designed with the latest technology to ensure optimal efficiency and reliability for a wide range of applications. Its small footprint and low power consumption make it ideal for portable and battery-powered devices where space is at a premium and energy efficiency is crucial.
Constructed with a Silicon Gate CMOS process, the 74AUP1G38GM,115 offers a reduction in static and dynamic power consumption while maintaining high speed and a robust performance. Its operating voltage ranges from 0.8V to 3.6V, which enables compatibility with today's low-voltage microprocessors and microcontrollers. This feature also allows for flexible design options to accommodate various system power requirements.
Key Features:
- Low Static Power Consumption: The IC has a very low static power consumption (ICC) which is ideal for power-sensitive designs.
- High-Speed Operation: Despite its low-power design, it does not compromise on speed, ensuring fast and efficient operation.
- Wide Operating Voltage Range: With an operating range of 0.8V to 3.6V, it provides design flexibility for various application voltages.
- Low Noise Overshoot and Undershoot: This feature helps to reduce the likelihood of errors and increases the reliability of signal processing.
- ESD Protection: High electrostatic discharge (ESD) protection ensures the device's resilience in harsh environments.
- Lead-Free and RoHS Compliant: The product adheres to environmental regulations, minimizing the ecological footprint.
Applications:
The 74AUP1G38GM,115 is versatile and can be used in various applications, including:
- Smartphones and tablets
- Wearable technology
- Portable medical devices
- Energy management systems
- IoT devices
- Low-power logic circuits
In summary, the 74AUP1G38GM,115 by NXP is a sophisticated, low-power NAND gate that offers designers a compact, efficient, and reliable solution for their digital logic needs. Its advanced features and compliance with environmental standards make it a smart choice for modern electronic designs.