EN
  • EN
  • DE

74AUP1G373GM,115

Part No 74AUP1G373GM,115
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC LATCH D-TYPE 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 0.8 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 2.5ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 102310-74AUP1G373GM,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G373GM,115 CAD Model

Description

Product Overview: 74AUP1G373GM,115

The 74AUP1G373GM,115 is a high-performance, single-bit latch manufactured by NXP Semiconductors. This device is part of NXP's advanced ultra-low power (AUP) family, which is designed to operate with a very low power supply while maintaining excellent speed and performance characteristics. The 74AUP1G373GM,115 is ideal for use in a wide range of applications, including portable and battery-powered devices, where power efficiency is of paramount importance.

Key Features

  • Low Static Power Consumption: The device features an extremely low static power consumption, making it suitable for power-sensitive applications.
  • High-Speed Operation: Despite its low-power design, it offers high-speed operation, ensuring efficient data processing in critical applications.
  • Wide Operating Voltage: It operates over a wide voltage range of 0.8V to 3.6V, providing compatibility with various logic levels and making it versatile for different circuit designs.
  • Latch Type: The product is a D-type transparent latch with 3-state output, which allows for controlled data flow and output isolation.
  • ESD Protection: The latch includes input and output ESD protection, ensuring the device's longevity and reliability in harsh environments.
  • Small Package: Packaged in a very small XSON8 (SOT833-1), it is suitable for space-constrained applications.

Applications

The 74AUP1G373GM,115 is versatile enough to be used in a variety of applications. These include, but are not limited to:

  • Mobile and wearable devices
  • Portable communication equipment
  • Energy management systems
  • Data storage devices
  • Medical monitoring equipment

Product Specifications

Parameter Value
Logic Type D-Type Transparent Latch
Output Type 3-State
Supply Voltage (Vcc) 0.8V - 3.6V
Package XSON8 (SOT833-1)
Operating Temperature -40°C to +125°C

Overall, the 74AUP1G373GM,115 from NXP is a robust and reliable component that offers a balance of power efficiency and performance, suitable for a broad spectrum of high-tech applications.

You May Also Be Interested in

ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8383 $59.5149
8+ $16.2786 $130.2288
11+ $15.7692 $173.4612
16+ $15.2610 $244.1760
20+ $14.7517 $295.0340
27+ $13.2259 $357.0993
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess