EN
  • EN
  • DE

74AUP1G332GM

Part No 74AUP1G332GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power 3-input OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131055-74AUP1G332GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP1G332GM CAD Model

Description

Product Overview: 74AUP1G332GM from NXP

The 74AUP1G332GM is a high-performance, low-power single 3-input positive-OR gate designed by NXP Semiconductors. This integrated circuit is part of NXP's advanced ultra-low power (AUP) family and is specifically engineered to operate in a broad range of applications that demand low power consumption without compromising on speed and performance.

Key Features

  • Low Power Consumption: The 74AUP1G332GM is optimized for low-voltage operation, ranging from 0.8V to 3.6V, making it ideal for battery-operated and portable devices where power efficiency is crucial.
  • High-Speed Performance: Despite its low-power design, this OR gate provides high-speed performance with a typical propagation delay (t<sub>pd) of only 3.7ns at 3.3V, ensuring fast response times in critical applications.
  • Ultra-Small Packaging: Housed in an ultra-small XSON6 package, the 74AUP1G332GM is perfect for space-constrained applications, allowing designers to reduce PCB size and increase system density.
  • Wide Temperature Range: This device can operate over a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive environments that require robust performance.
  • Low Static Power Consumption: With a very low static power consumption, it contributes to the overall energy efficiency of the system, reducing the environmental impact.
  • ESD Protection: The 74AUP1G332GM features input and output protection against electrostatic discharge, providing a high level of reliability and durability in harsh conditions.

Applications

The versatility of the 74AUP1G332GM makes it a great choice for a wide range of applications. It is particularly well-suited for use in:

  • Smartphones and Tablets
  • Portable and Wearable Devices
  • IoT Devices
  • Medical Equipment
  • Energy Management Systems
  • Automotive Electronics

With its combination of low power consumption, high-speed operation, and compact form factor, the NXP 74AUP1G332GM is an excellent choice for designers looking to optimize their electronic systems for both performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6611 $58.5442
53+ $2.1841 $115.7573
82+ $2.1160 $173.5120
113+ $2.0478 $231.4014
146+ $1.9797 $289.0362
196+ $1.7741 $347.7236
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess