EN
  • EN
  • DE

74AUP1G125GM

Part No 74AUP1G125GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131036-74AUP1G125GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G125GM CAD Model

Description

Product Overview: 74AUP1G125GM from NXP

The 74AUP1G125GM is a high-performance, single-buffer gate with a three-state output from NXP Semiconductors. This advanced ultra-low-power integrated circuit is designed for use in mobile and portable electronics, where power efficiency and space-saving are paramount. The 74AUP1G125GM is part of NXP's AUP (Advanced Ultra-low Power) family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Low Static Power Consumption: The 74AUP1G125GM boasts an incredibly low static power consumption, making it ideal for battery-powered applications where energy efficiency is critical.
  • High-Speed Operation: Despite its low power design, this device does not compromise on speed, providing fast performance that is suitable for high-speed signal processing.
  • Wide Operating Voltage: It operates over a wide voltage range of 0.8V to 3.6V, which allows for flexibility in various design configurations and compatibility with other logic levels.
  • Low Noise Overshoot and Undershoot: This feature ensures signal integrity, which is especially important in high-speed digital circuits to prevent errors.
  • ESD Protection: The 74AUP1G125GM is equipped with robust electrostatic discharge protection, ensuring the longevity and reliability of the product in harsh environments.

Applications

The versatile nature of the 74AUP1G125GM makes it suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Personal Media Players
  • Notebook Computers
  • Portable Gaming Consoles
  • Medical Monitoring Devices
  • Low-Power Handheld Devices

Package Information

The 74AUP1G125GM comes in a very small and leadless 6-pin XSON package, which is an excellent choice for space-constrained applications. The compact form factor allows for high-density mounting on PCBs, contributing to the miniaturization of the end product.

Conclusion

With its combination of ultra-low power consumption, high-speed operation, and small package size, the 74AUP1G125GM from NXP is an optimal solution for designers looking to maximize performance while minimizing power usage and space. Whether it’s for the latest portable gadget or a critical medical device, the 74AUP1G125GM is a reliable and efficient choice.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Micron Technology Inc.
Lowest to $8.2538
RF Micro Devices
Lowest to $2.8390
Genesys
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2518 $50.3600
485+ $0.2067 $100.2495
750+ $0.2002 $150.1500
1,035+ $0.1937 $200.4795
1,335+ $0.1873 $250.0455
1,790+ $0.1679 $300.5410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess