EN
  • EN
  • DE

74AUP1G07GX/S500125

Part No 74AUP1G07GX/S500125
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 5X2SON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series 74AUP
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 4-XFDFN Exposed Pad
Supplier Device Package 5-X2SON (0.80x0.80)
Base Product Number 74AUP1G07
Standard Package 4,459 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857707-74AUP1G07GX/S500125
Ultra Librarian 3D Model Ultra Librarian 74AUP1G07GX/S500125 CAD Model

Description

Product Overview: 74AUP1G07GX/S500125 - NXP Semiconductors

The 74AUP1G07GX/S500125 is a high-performance, single-gate logic buffer from NXP Semiconductors, designed for use in a wide variety of electronic applications. This device is part of the advanced ultra-low power (AUP) family, which is renowned for its low power consumption while maintaining high-speed operation. The 74AUP1G07GX/S500125 is specifically engineered to deliver a high-drive, non-inverting buffer function with Schmitt-trigger inputs.

With its ultra-small, leadless 6-pin XSON package, the 74AUP1G07GX/S500125 is an ideal choice for space-constrained applications. The compact form factor, combined with its low power characteristics, makes it suitable for portable and battery-operated devices. The device operates over a wide supply voltage range from 0.8V to 3.6V, which allows it to be used in systems with different logic levels and to interface with both CMOS and LVTTL technologies.

Key features of the 74AUP1G07GX/S500125 include:

  • Low static power consumption (ICC)
  • Low dynamic power consumption (CPD)
  • Wide supply voltage range (0.8V to 3.6V)
  • High noise immunity
  • ESD protection exceeds JESD 22
  • Input levels compatible with various types of logic
  • Leadless package for reduced PCB space

The device's Schmitt-trigger action ensures that noisy inputs are transformed into clean output signals, making it particularly useful in environments where signal integrity may be compromised. This feature also allows for slower input rise and fall times, which can be beneficial in applications where input signals are not sharply defined.

The 74AUP1G07GX/S500125 from NXP Semiconductors is a versatile logic buffer that delivers reliable performance with minimal power consumption. Whether used in mobile phones, personal electronics, or complex industrial systems, this component offers designers a robust solution for their buffering needs while helping to maintain energy efficiency in their products.

For detailed specifications and application information, engineers and designers are advised to consult the official datasheet and product manuals provided by NXP Semiconductors.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1908 $59.5400
120+ $0.9771 $117.2520
185+ $0.9459 $174.9915
255+ $0.9159 $233.5545
330+ $0.8847 $291.9510
440+ $0.7935 $349.1400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess