EN
  • EN
  • DE

PCMF1USB3SZ

Part No PCMF1USB3SZ
Manufacturer Nexperia USA Inc.
Catalog Common Mode Chokes
Description CMC 2LN SMD ESD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Nexperia USA Inc.
Series PCM
Package Tape & Reel
Product Status Active
Filter Type Signal Line
Number of Lines 2
DC Resistance (DCR) (Max) 3Ohm (Typ)
Temperature Range - Operating -40°C ~ 125°C
Features ESD
Mounting Type Surface Mount
Size / Dimension 0.046" L x 0.030" W (1.17mm x 0.77mm)
Height (Max) 0.024" (0.60mm)
Package / Case 5-UFBGA, WLCSP
Base Product Number PCMF1USB3
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 740685-PCMF1USB3SZ
Ultra Librarian 3D Model Ultra Librarian PCMF1USB3SZ CAD Model

Description

The 740685-PCMF1USB3SZ is a common mode choke filter from Nexperia USA Inc.

  • Design: Designed to suppress electromagnetic interference (EMI) in signal lines.
  • Series: PCM series.
  • Features: ESD protection.
  • Package: Tape and reel.
  • Standard Package: 4,500 pieces.
  • Size: 0.046" L x 0.030" W (1.17mm x 0.77mm).
  • Lines: Two lines.
  • Maximum DC Resistance: 3 Ohms.
  • Mounting: Surface mountable.
  • Operating Temperature: -40°C to 125°C.
  • Status: Active product.

You May Also Be Interested in

Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
EPCOS (TDK)
Lowest to $27.5514
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 242,020 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess