EN
  • EN
  • DE

74AUP1G00GF,132

Part No 74AUP1G00GF,132
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 6XSON / NAND Gate IC 1 Channel 6-XSON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 74AUP
Package Bulk
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.5ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-XSON (1x1)
Package / Case 6-XFDFN
Base Product Number 74AUP1G00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NEXNEX74AUP1G00GF,132,2156-74AUP1G00GF132
Standard Package 5,000
Win Source Part Number 958298-74AUP1G00GF,132
Ultra Librarian 3D Model Ultra Librarian 74AUP1G00GF,132 CAD Model

Description

Product Overview: 74AUP1G00GF,132 by NXP

The 74AUP1G00GF,132 is a high-performance, low-power single 2-input NAND gate integrated circuit manufactured by NXP Semiconductors. This product is part of NXP's advanced ultra-low power (AUP) family and is designed to operate over a wide range of supply voltages, from 0.8V to 3.6V. The device is housed in an ultra-small leadless package, making it ideal for space-constrained applications.

Key Features

  • Low Static Power Consumption: The AUP technology ensures that the 74AUP1G00GF,132 has an extremely low static power consumption, which is crucial for battery-operated devices.
  • Wide Voltage Range: With an operational voltage range of 0.8V to 3.6V, this device supports various power supply options and is compatible with both traditional 3.3V and emerging lower voltage systems.
  • High-Speed Operation: Despite its low power consumption, the 74AUP1G00GF,132 does not compromise on speed, providing high-speed performance that is suitable for a variety of high-frequency applications.
  • Ultra-Small Package: The device comes in an ultra-small and leadless 6-pin package (SOT886), which is ideal for applications where space is at a premium.
  • ESD Protection: It includes input and output protection against electrostatic discharge, ensuring robust performance and longevity in harsh environments.
  • Latch-Up Performance: The 74AUP1G00GF,132 has excellent latch-up performance, which enhances its reliability and stability under different conditions.

Applications

The 74AUP1G00GF,132 is suitable for a wide range of applications, particularly where power efficiency and space are critical. It is commonly used in:

  • Smartphones and portable devices
  • Wearable technology
  • Medical electronics
  • Energy management systems
  • Microcontroller systems

Product Specifications

Parameter Value
Logic Type 2-input NAND Gate
Supply Voltage (VCC) 0.8V to 3.6V
Package Type SOT886
Temperature Range -40°C to +125°C
Mounting Type Surface Mount

For detailed information and datasheets, please visit the NXP Semiconductors official website or contact their customer support.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess