Product Overview: 74ALVT16821DL from NXP
The 74ALVT16821DL is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular component is part of the 74ALVT series, which is designed to deliver fast performance while maintaining low power consumption.
Key Features:
- Technology: The device is built using advanced low-voltage BiCMOS technology, offering the perfect balance between speed and power efficiency.
- Logic Type: It is a 20-bit buffer/line driver with 3-state outputs, making it suitable for driving bus lines or buffer memory address registers.
- Supply Voltage: It operates at a nominal supply voltage of 2.5V or 3.3V, with a tolerance that allows for flexible integration into various system voltages.
- Output Capability: This IC can drive +64mA/-32mA, providing robust signaling for connected devices and ensuring signal integrity even in demanding applications.
- Package: The 74ALVT16821DL comes in a 56-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications.
Performance and Quality:
The 74ALVT16821DL is designed to meet the high-speed requirements of the latest microprocessor and computer applications. With its fast edge rates and quick switching characteristics, it is optimized for improved signal quality and reduced noise, which is critical for maintaining system reliability.
Applications:
The versatility of the 74ALVT16821DL makes it suitable for a wide range of applications. It is commonly used in:
- Bus interface or signal buffering in servers, workstations, and high-performance computing systems.
- Memory address driving in high-speed data systems.
- Communication infrastructure where reliable high-speed data transmission is essential.
Conclusion:
With its combination of speed, power efficiency, and robust output drive capability, the 74ALVT16821DL from NXP is an excellent choice for designers looking to optimize their high-speed digital systems. Its compact package and compatibility with existing 3.3V systems make it a flexible and practical solution for a multitude of electronic applications.