EN
  • EN
  • DE

DSC612PA3A-0176T

Part No DSC612PA3A-0176T
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344222-DSC612PA3A-0176T
Ultra Librarian 3D Model Ultra Librarian DSC612PA3A-0176T CAD Model

Description

Microchip Technology's DSC612PA3A-0176T is a state-of-the-art, low-power, low-jitter, programmable clock generator designed to meet the stringent requirements of modern electronic systems. This device is part of Microchip's extensive portfolio of timing solutions that are known for their reliability and performance.

Key Features

  • Programmable Outputs: The DSC612PA3A-0176T offers multiple programmable outputs that can be configured for various clock frequencies, enabling it to support a wide range of applications.
  • Low Power Consumption: Designed for energy-efficient operation, this clock generator maintains low power consumption, making it ideal for battery-powered and portable devices.
  • Low Jitter Performance: With its low jitter characteristic, the DSC612PA3A-0176T ensures high signal integrity, which is crucial for high-speed communication and data transfer applications.
  • Flexible Voltage Operation: The device supports a broad range of supply voltages, providing flexibility in different system designs and enhancing compatibility with various ICs.
  • Small Form Factor: The compact package size of the DSC612PA3A-0176T makes it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the DSC612PA3A-0176T allows it to be used across various sectors, including:

  • Consumer Electronics
  • Communication Systems
  • Computing Platforms
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

Technical Specifications

Parameter Value
Supply Voltage 1.71V to 3.63V
Output Frequency Range Up to 100 MHz
Package Type 6-Pin DFN
Operating Temperature Range -40°C to +85°C

Quality and Reliability

Microchip Technology is committed to delivering products with the highest standards of quality and reliability. The DSC612PA3A-0176T is no exception, undergoing rigorous testing and validation to ensure it meets industry specifications and customer expectations.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess