EN
  • EN
  • DE

74ALVT16652DGG

Part No 74ALVT16652DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit bus transceiver/register 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130999-74ALVT16652DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74ALVT16652DGG CAD Model

Description

The 74ALVT16652DGG is a high-performance, bi-directional transceiver from NXP Semiconductors, designed for asynchronous communication between data buses. It is part of the advanced 2.5V/3.3V ALVT (Advanced Low-Voltage Technology) family and is ideal for facilitating data transfer between two separate buses of 16-bits each.

Key Features

  • Wide Voltage Range: This device is compatible with a 2.5V to 3.3V power supply, making it suitable for low-voltage applications.
  • High-Speed Operation: The 74ALVT16652DGG is optimized for high-speed data transfer, ensuring efficient communication between devices.
  • Low Power Consumption: The low-voltage technology provides reduced power consumption without compromising performance, making it an energy-efficient choice.
  • 3-State Outputs: The transceiver features 3-state outputs, which can be put in a high-impedance state, effectively disconnecting the output from the bus.
  • Bus Hold Data Inputs: The inputs have a bus hold feature that eliminates the need for external pull-up or pull-down resistors.

Product Specifications

The 74ALVT16652DGG comes in a 56-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. Its pin configuration is carefully designed to minimize line noise and ensure signal integrity.

Applications

With its robust feature set, the 74ALVT16652DGG is suitable for a variety of applications, including:

  • Server and workstation bus interfaces
  • Data communication systems
  • Telecommunications equipment
  • Embedded systems requiring high-speed data exchange

Ordering Information

To order the 74ALVT16652DGG, refer to its full part number and contact an authorized NXP distributor or visit the NXP website for direct purchase options. Ensure compatibility with your application by reviewing the detailed datasheet and technical documentation available.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess