EN
  • EN
  • DE

74ALVT162245DL

Part No 74ALVT162245DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V ALVT 16-bit transceiver with 30ohm termination resistors 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130987-74ALVT162245DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT162245DL CAD Model

Description

Product Overview: 74ALVT162245DL from NXP

The 74ALVT162245DL is a high-performance, low-voltage, bi-directional transceiver from NXP Semiconductors designed for asynchronous communication between data buses. This integrated circuit is part of the Advanced Low-Voltage CMOS Technology (ALVT) series, which is known for its high-speed operation while maintaining low power consumption.

Key Features

  • Technology: Advanced Low-Voltage CMOS Technology (ALVT)
  • Voltage Range: 2.5V to 3.6V operation with 5V tolerant inputs/outputs for interfacing with 5V logic levels without damage.
  • Bus Interface: 16-bit bi-directional data bus interface, allowing for efficient data flow in both directions.
  • Control Pins: Direction control (DIR) and output enable (OE) pins provide flexible control over data flow and output stages.
  • Speed: Fast propagation delays and output transition times, suitable for high-speed applications.
  • Drive Capability: Capable of driving heavily loaded buses with up to 64mA on the A-ports and 32mA on the B-ports.

Applications

The 74ALVT162245DL is ideal for a variety of applications where efficient data transfer between two buses is required. It is commonly used in:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Data storage devices
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74ALVT162245DL is designed to meet the stringent requirements of the most demanding applications, ensuring stable performance over the product's lifespan.

Package and Environmental Compliance

The 74ALVT162245DL comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and offers good thermal performance. Additionally, NXP ensures that this product is compliant with environmental standards, including RoHS (Restriction of Hazardous Substances), providing an eco-friendly solution for modern electronics.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6683 $58.6928
39+ $3.0099 $117.3861
60+ $2.9164 $174.9840
82+ $2.8228 $231.4696
106+ $2.7281 $289.1786
142+ $2.4463 $347.3746
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess