EN
  • EN
  • DE

74ALVT162245DGG

Part No 74ALVT162245DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V ALVT 16-bit transceiver with 30ohm termination resistors 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130986-74ALVT162245DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT162245DGG CAD Model

Description

Product Overview: 74ALVT162245DGG

The 74ALVT162245DGG is a high-performance, BiCMOS product fabricated by NXP Semiconductors. This device is a 16-bit transceiver featuring non-inverting 3-state bus compatible outputs in both send and receive directions. Designed to be used in high-speed bidirectional communication interfaces, this transceiver is a critical component in digital systems where high-speed, low-power dissipation, and reduced noise levels are paramount.

Key Features

  • High-Speed Operation: The 74ALVT162245DGG is capable of operating at high speeds, which makes it suitable for interfacing with high-speed microprocessors and in applications requiring rapid data transfer.
  • Low-Power Consumption: It utilizes advanced BiCMOS technology, which ensures low quiescent power dissipation, making it ideal for power-sensitive designs.
  • Dual-Supply Voltage: This transceiver operates with a 2.5V or 3.3V supply voltage on the A side and a 3.3V supply voltage on the B side, providing flexibility in mixed-voltage systems.
  • Bus-Hold Data Inputs: The device features bus-hold data inputs which eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Live Insertion and Extraction: It supports live insertion and extraction, reducing system downtime and allowing for easier upgrades and maintenance.

Applications

The 74ALVT162245DGG is widely used in a variety of digital applications, including:

  • Server and telecom infrastructure
  • Data communication systems
  • Computer motherboards
  • Peripheral interfacing
  • Networking equipment

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the 74ALVT162245DGG is no exception. It is designed to meet the stringent requirements of the industrial and automotive market segments. The package type is a TSSOP48 (DGG), which is RoHS compliant and suitable for surface mount technology (SMT), providing a compact footprint for space-constrained applications.

In summary, the 74ALVT162245DGG from NXP Semiconductors is a versatile, high-speed transceiver that offers reliable performance for data-intensive applications. Its advanced features and compliance with industry standards make it a smart choice for designers looking to optimize their digital communication interfaces.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Genesys
Need more? Email Us
Vishay
Need more? Email Us
Panasonic
Need more? Email Us
Infineon Technologies
Lowest to $9.7932

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess