EN
  • EN
  • DE

74ALVCH16827

Part No 74ALVCH16827
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 20-bit buffer/line driver, non-inverting 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130967-74ALVCH16827
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16827 CAD Model

Description

The 74ALVCH16827 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This product belongs to the Advanced Low-Voltage CMOS High-Speed (ALVCH) family, which is known for its low-voltage operation and high-speed interface technology. The 74ALVCH16827 is a 20-bit buffer and line driver designed to facilitate the distribution of high-speed signals with minimal power consumption.

Key Features

  • Low Voltage: Operates at a nominal voltage of 2.5V or 3.3V, which makes it compatible with low-voltage systems and helps to reduce overall power consumption.
  • High-Speed: Designed to support high-speed data transmission, making it ideal for high-performance computing and communications applications.
  • Bus-Hold: Features bus-hold circuitry on all inputs, which eliminates the need for external pull-up or pull-down resistors and ensures stable operation.
  • Wide Bus: A 20-bit wide bus interface provides a substantial pathway for data signals, enhancing parallel data processing capabilities.
  • Output Enable: Equipped with output enable (OE) inputs that control the outputs and allow the device to be placed in a high-impedance state, thereby facilitating bus management and data flow control.
  • Low Power Dissipation: The device features low static and dynamic power dissipation, which is crucial for power-sensitive applications.

Applications

The 74ALVCH16827 is versatile and can be used in a variety of applications, including:

  • Server and workstation memory buffering
  • Signal distribution and transmission in telecommunication infrastructure
  • Data acquisition and processing systems
  • High-speed backplane and bus interface applications

Product Specifications

The 74ALVCH16827 is provided in a 56-lead TSSOP, SSOP, or HVQFN package, offering a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

With its combination of low power, high speed, and wide bus interface, the 74ALVCH16827 from NXP is an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3093 $71.5465
10+ $11.7406 $117.4060
16+ $11.3744 $181.9904
21+ $11.0072 $231.1512
28+ $10.6399 $297.9172
37+ $9.5391 $352.9467
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess