EN
  • EN
  • DE

74ALVCH16540DGG,51

Part No 74ALVCH16540DGG,51
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF INVERT 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74ALVCH
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765238-74ALVCH16540DGG,51
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16540DGG,51 CAD Model

Description

Product Overview: 74ALVCH16540DGG,51 by NXP Semiconductors

The 74ALVCH16540DGG,51 is a high-performance, low-voltage CMOS product fabricated by NXP Semiconductors. This device is part of the advanced 74ALVCH family, which is designed to address the needs of high-speed signal processing in modern electronic systems. The 74ALVCH16540DGG,51 is a 16-bit universal bus driver that comes equipped with dual enable inputs and is optimized for operation at 2.3V to 3.6V, making it ideal for interfacing with 3.3V systems.

Key Features:

  • High-Speed Operation: This device supports high-speed signal processing, which is essential for modern digital applications that require quick data transfer and minimal signal delay.
  • Low-Voltage Operation: The 74ALVCH16540DGG,51 operates at a low voltage range, making it suitable for battery-operated and power-sensitive applications.
  • Bus-Hold Data Inputs: It features bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying circuit design and reducing board space.
  • 3-State Outputs: The outputs are 3-state, which allows for connection to a bus without interfering with other devices that may be sharing the same bus.
  • Wide Output Voltage Compatibility: This device can interface with 5V logic levels, offering versatility in mixed-voltage applications.

Applications:

The 74ALVCH16540DGG,51 is designed for multiplexing and data buffering in a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications
  • Computers and computer peripherals
  • Networking equipment
  • Signal distribution and processing

Package and Quality:

The device comes in a TSSOP48 (DGG) package, which is a thin shrink small outline package with 48 pins. The package is designed for space-saving on PCBs and is suitable for surface mount technology. NXP is known for its commitment to quality, and the 74ALVCH16540DGG,51 is no exception, being produced under stringent quality control processes to ensure high reliability and performance.

Overall, the 74ALVCH16540DGG,51 from NXP Semiconductors is a versatile and efficient solution for designers looking to optimize their high-speed digital systems with robust and reliable bus driver technology.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess