EN
  • EN
  • DE

74ALVCH16244DGG:51

Part No 74ALVCH16244DGG:51
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Manufacturer NXP
Series 74ALVCH
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74ALVCH
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74ALVCH16244DG-T, 74ALVCH16244DG-T-ND, 935205100518
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908091-74ALVCH16244DGG:51
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16244DGG:51 CAD Model

Description

Product Overview: 74ALVCH16244DGG:51 by NXP

The 74ALVCH16244DGG:51 is a high-performance, 16-bit buffer/line driver designed by NXP Semiconductors. This integrated circuit (IC) is part of the Advanced Low-Voltage CMOS High-Speed (ALVCH) family, which is known for its low power consumption and high-speed operation. The device features 16 non-inverting buffers with 3-state outputs, making it suitable for driving bus lines or buffering memory address registers.

Key Features:

  • High-Speed Performance: Operates at frequencies up to 250 MHz, providing rapid signal propagation for high-speed data transfer and processing.
  • Low Voltage Operation: Designed to work with a 3.3V power supply, it is compatible with 5V input logic levels, ensuring versatility in various system designs.
  • Bus-Hold Function: The bus-hold feature prevents floating inputs by maintaining the last known input state, which enhances system stability and reduces power consumption.
  • Power-Off Disable: Outputs can be put into a high-impedance state during power-off, which prevents damaging backflow current to the device.
  • Low Power Dissipation: The IC is optimized for low power consumption, making it an energy-efficient choice for battery-powered and power-sensitive applications.

Applications:

The 74ALVCH16244DGG:51 is ideal for a variety of applications, including:

  • Memory buffering and address driving
  • Data bus driving and signal buffering
  • Communication systems
  • Server and data center infrastructure
  • High-speed data acquisition and processing systems

Product Specifications:

The device comes in a TSSOP-48 (Thin Shrink Small Outline Package) form factor, offering a compact footprint for space-constrained applications. The 74ALVCH16244DGG:51 also features balanced output drive and input hysteresis, which ensures robust performance in noisy environments. Moreover, it is fully specified for partial power-down applications using IOFF, which enables the design of energy-efficient systems.

For designers and engineers looking for a reliable and high-speed buffer/line driver, the 74ALVCH16244DGG:51 from NXP is an excellent choice that combines performance with power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess