Product Overview: 74HC1G02GW,125
The 74HC1G02GW,125 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of a single 2-input NOR gate. This integrated circuit is part of the 74HC series, known for combining the high noise immunity of CMOS with the speed of TTL circuits. It is a versatile component suitable for a wide range of applications in digital electronics.
Key Features
- Logic Type: 2-input NOR gate
- Supply Voltage Range: 2.0 to 6.0 V
- Operating Temperature: -40°C to +125°C
- Package: SOT-353 (also known as SC-88A or SC-70-5)
- Mounting Type: Surface mount
- Logic Level Compatibility: TTL
- Output Current: ±5 mA
- Pin Count: 5
- Propagation Delay Time: 8ns at 4.5V
The 74HC1G02GW,125 is designed for general-purpose logic applications and can be used in a variety of digital circuits. Its small footprint makes it ideal for space-constrained environments. The NOR gate is a fundamental building block in digital logic, often used for creating more complex logic functions by combining multiple NOR gates.
Applications
- Logic level shifting
- Function generation
- Signal gating
- Power management
- Control systems
- Embedded systems
This product offers the advantage of high noise immunity and low power consumption, making it suitable for battery-operated devices. The wide operating voltage range allows compatibility with several logic families, providing flexibility in mixed-voltage systems. It is also characterized by fast switching times, contributing to efficient performance in high-speed digital circuits.
Overall, the 74HC1G02GW,125 from NXP is a reliable and efficient solution for implementing NOR logic in various electronic systems. Its compact size, combined with its robust performance specifications, ensures that it can meet the needs of a broad spectrum of digital design requirements.