EN
  • EN
  • DE

74ALVC162835ADGG

Part No 74ALVC162835ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 18-bit registered driver with 30ohm termination resistors (3-State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130898-74ALVC162835ADGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC162835ADGG CAD Model

Description

NXP 74ALVC162835ADGG: 18-Bit Universal Bus Driver with 3-State Outputs

The NXP 74ALVC162835ADGG is a high-performance, 18-bit universal bus driver that comes with 3-state outputs. Designed to operate at a voltage range of 2.3V to 3.6V, this device is part of the Advanced Low-Voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The 74ALVC162835ADGG is particularly suitable for driving bus lines or buffer memory address registers in high-performance computing and telecommunication systems.

Featuring a 56-pin TSSOP (Thin Shrink Small Outline Package), the 74ALVC162835ADGG offers a compact footprint for densely packed PCBs. Its bus-hold data inputs eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing overall component count. The device also supports live insertion and withdrawal (partial-power-down) to facilitate ease of maintenance and upgrade without system power down, which is essential for mission-critical applications.

With a broad operating temperature range of -40°C to +85°C, the 74ALVC162835ADGG is robust and reliable for industrial applications. Its balanced output drive with current limiting resistors provides low electromagnetic interference (EMI), which is a crucial factor in today's sensitive electronic environments. Additionally, the device is characterized for output voltage conditions of 0.5V to 3.6V, adding to its versatility in interfacing with different logic levels.

The 74ALVC162835ADGG incorporates 18-bit universal bus drivers with 3-state outputs, which can be individually controlled. This enables the device to either drive active signals on the bus or remain in a high-impedance state to avoid bus contention. The use of a bus-hold feature on the data inputs allows the inputs to retain the last driven value, which helps in preventing floating inputs when no driving source is present.

Overall, the NXP 74ALVC162835ADGG is a feature-rich, high-speed bus driver that provides a reliable solution for high-speed data transfer and buffering in advanced digital systems. Its low voltage operation, coupled with power and space efficiency, makes it an excellent choice for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1684 $64.1788
16+ $7.5225 $120.3600
24+ $7.2881 $174.9144
33+ $7.0524 $232.7292
43+ $6.8180 $293.1740
57+ $6.1123 $348.4011
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess