EN
  • EN
  • DE

74ALS38AN

Part No 74ALS38AN
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-Input NAND buffer open collector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130866-74ALS38AN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS38AN CAD Model

Description

Product Overview: 74ALS38AN by NXP Semiconductors

The 74ALS38AN is a high-performance integrated circuit produced by NXP Semiconductors, renowned for their innovative and reliable products in the semiconductor industry. This particular IC is part of the 74ALS series, which stands for Advanced Low-power Schottky, indicating that it is designed to offer both speed and energy efficiency.

Key Features

  • Logic Type: The 74ALS38AN is a quadruple NAND gate device, which means it contains four independent NAND gates in one package. Each gate has two inputs and an output, providing versatile logic functions for a variety of applications.
  • Open-Collector Outputs: This device features open-collector outputs, allowing for wired-AND connections and enabling the outputs of several devices to be connected to a common bus line. This is particularly useful for implementing wired logic functions and interfacing with high-voltage or high-current loads.
  • High-Speed Operation: As part of the ALS series, the 74ALS38AN is optimized for high-speed operation, making it suitable for high-performance systems where rapid data processing is essential.
  • Low Power Consumption: Despite its speed capabilities, the device maintains low power consumption, which is ideal for energy-sensitive applications.
  • Wide Operating Voltage Range: The IC operates over a wide voltage range, typically from 4.5V to 5.5V, providing flexibility in different power environments.
  • Standard Pin Configuration: The 74ALS38AN comes in a standard 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into existing designs without the need for special accommodations.

Applications

The versatility of the 74ALS38AN makes it suitable for a broad range of electronic applications. It is commonly used in:

  • Logic circuitry and signal processing
  • Control systems and automation
  • Interface circuits
  • Wired-logic applications
  • Industrial electronics

In conclusion, the 74ALS38AN by NXP Semiconductors is a reliable and efficient choice for designers looking to incorporate NAND logic with open-collector outputs into their electronic projects. Its combination of high-speed performance and low power consumption, along with its ease of use, makes it an excellent component for a wide array of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
RF Micro Devices
Lowest to $2.8390
Texas Instruments
Lowest to $12.6416

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess