EN
  • EN
  • DE

74ALS373N

Part No 74ALS373N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Latch/flip-flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130863-74ALS373N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALS373N CAD Model

Description

Product Overview: 74ALS373N from NXP Semiconductors

The 74ALS373N is a high-quality octal transparent D-type latch produced by NXP Semiconductors, a renowned leader in the electronics industry. This integrated circuit is designed to provide a robust and efficient latching solution for a wide range of digital applications. The 74ALS373N is part of the Advanced Low-Power Schottky (ALS) logic family, which is known for its excellent balance between power consumption and speed performance.

Key Features

  • Logic Type: Octal D-type Transparent Latch
  • Package: The 74ALS373N comes in a standard 20-pin DIP (Dual In-line Package), which is ideal for through-hole mounting on printed circuit boards.
  • Logic Family: ALS
  • Operating Voltage: Typically 5V, which is suitable for TTL (Transistor-Transistor Logic) level systems.
  • Output Capability: This device features TRI-STATE outputs, which can be set to a high-impedance state, effectively disconnecting the output from the rest of the circuit, allowing for bus-oriented applications.
  • Input Compatibility: The inputs are compatible with standard TTL outputs, making the 74ALS373N versatile for interfacing with various digital components.

Performance Characteristics

The 74ALS373N provides a fast propagation delay and setup times, which are critical for high-speed operations. Its low power consumption is an asset in applications where power efficiency is paramount. The device's performance is reliable across a wide temperature range, ensuring its functionality in diverse operating conditions.

Applications

This latch is commonly used in data storage, buffer registers, and as a holding device for data manipulation within microprocessor or microcontroller-based systems. It is also suitable for implementing memory address latches, bus drivers, and other forms of temporary data storage or transfer applications.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet high standards of quality and reliability. The 74ALS373N is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the electronics industry. It is a testament to NXP's dedication to providing components that system designers and engineers can trust for their critical applications.

Whether you are designing a new system or updating an existing one, the 74ALS373N from NXP Semiconductors is an excellent choice for reliable and efficient data latching needs.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4137 $57.9180
345+ $0.3396 $117.1620
530+ $0.3289 $174.3170
730+ $0.3183 $232.3590
940+ $0.3077 $289.2380
1,260+ $0.2758 $347.5080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess