Product Overview: 74AHCT594D by NXP Semiconductors
The 74AHCT594D is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and compatibility with TTL levels. This integrated circuit is part of the 74AHC/AHCT family, which is characterized by its low power consumption and high noise immunity, making it an excellent choice for a wide range of digital applications.
Key Features
- Logic Type: 8-bit shift register with output registers
- Operating Voltage: 4.5V to 5.5V, suitable for interfacing with 5V systems
- High-Speed Performance: Typically f<sub>max is 100 MHz at 5V
- Compatibility: TTL input level compatible
- Low Power Consumption: Reduced power usage compared to traditional CMOS devices
- Noise Immunity: Enhanced noise immunity due to balanced propagation delays
- Package Type: Offered in a 16-pin SO package
- Temperature Range: Operational between -40°C and +125°C, suitable for industrial environments
Applications
The 74AHCT594D is versatile and can be used in various applications such as:
- Serial-to-parallel data conversion
- Remote control holding registers
- Sequential operations
- System monitoring
- Automotive systems
- Industrial control systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AHCT594D is no exception, as it undergoes rigorous testing to ensure its reliability in demanding conditions. With its wide operating temperature range and robust performance, this shift register is designed for long-term usage across various industries.
Ordering Information
The product is available with the orderable part number 74AHCT594D. For detailed ordering and shipping information, please consult the NXP Semiconductors official website or contact their sales representatives.