Product Overview: 74AHCT1G86GW from NXP
The 74AHCT1G86GW is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of a two-input exclusive-OR gate. This integrated circuit is a part of the 74AHC/AHCT family, which is known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74AHCT1G86GW is specifically tailored for use in applications that require logical decision-making elements, offering a perfect solution for implementing binary adders, parity generators, and comparators.
Key Features
- Logic Type: 2-input EXCLUSIVE-OR gate
- Supply Voltage Range: 4.5V to 5.5V, making it compatible with 5V systems
- High-Speed Performance: Typical tpd of 8 ns at VCC = 5V
- Low Power Consumption: Balanced propagation delays and transition times
- Output Capability: Capable of driving up to 8 LSTTL loads
- Pin and Function Compatibility: With the 74LVC1G86
- Temperature Range: -40°C to +125°C operational range, suitable for industrial environments
- Package: Available in a very small, leadless 6-pin SOT363 (TSSOP6) package
Applications
The versatility of the 74AHCT1G86GW makes it ideal for a wide array of applications. Its high-speed operation and compatibility with 5V systems make it particularly well-suited for:
- Function generators
- Logic-based signal gating
- Digital signal processing
- High-speed data manipulation circuits
- Encryption and coding systems
Quality and Reliability
NXP Semiconductors is committed to delivering products with the highest level of quality and reliability. The 74AHCT1G86GW is produced under stringent controls and meets or exceeds industry standards for performance and durability. Customers can trust this component for their critical design requirements, ensuring stable and reliable operation in their electronic systems.
Whether you are designing consumer electronics, communication devices, or complex computing systems, the 74AHCT1G86GW from NXP offers the performance and reliability needed to create efficient and effective solutions.