NXP 74AHCT1G79GW Single Positive-Edge Triggered D-Type Flip-Flop
The NXP 74AHCT1G79GW is a high-speed Si-gate CMOS device that is part of the 74AHC/AHCT family. This integrated circuit is designed to be a single positive-edge triggered D-type flip-flop with a direct clear input. It is a versatile component used in a wide array of applications ranging from data storage and transfer to system synchronization and state machine implementation.
Key Features:
- Logic Type: D-Type Flip-Flop
- Trigger Type: Positive-Edge
- Clear Type: Asynchronous
- Output Current: High-level: -8 mA, Low-level: 8 mA
- Supply Voltage Range: 4.5 V to 5.5 V
- Operating Temperature Range: -40 °C to +125 °C
- Package: TSSOP5 (SOT-353)
Performance Characteristics:
The 74AHCT1G79GW provides a balanced propagation delay and transition times, ensuring high-speed operation suitable for modern digital systems. The device is compatible with TTL levels and has the ability to drive 15 LSTTL loads. It is also characterized by a wide operating temperature range, which makes it reliable in different environmental conditions.
Applications:
Due to its robust design and high-speed operation, the NXP 74AHCT1G79GW is commonly used in:
- Waveform generation
- Data storage
- Data transfer systems
- Signal processing
- Control systems
- Synchronization tasks
Quality and Reliability:
NXP Semiconductors is known for its commitment to quality, and the 74AHCT1G79GW is no exception. It is produced with the highest industry standards, ensuring both reliability and performance. The device is also supported by NXP's extensive technical documentation and application support, making integration into your design a smooth process.