Product Overview: 74AHCT1G04GV from NXP
The 74AHCT1G04GV is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of a single inverter. As part of the 74AHC/AHCT family, this integrated circuit (IC) is characterized by its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: Inverter
- Logic Family: AHCT
- Supply Voltage Range: 4.5V to 5.5V
- Output Current: -8mA / 8mA
- Operating Temperature Range: -40°C to +125°C
- Package: SC-74A (SOT-753)
- Mounting Type: Surface Mount
- Pin Count: 5
The 74AHCT1G04GV is optimized for use in a wide variety of applications where high-speed inverter functions are required. Its compatibility with TTL levels makes it suitable for interfacing with TTL logic where a higher speed CMOS device is necessary. The device operates on a supply voltage range of 4.5V to 5.5V, which allows for a margin of flexibility in different system designs.
This product is available in a compact SC-74A (SOT-753) package, making it ideal for space-constrained applications. With an output current of -8mA / 8mA, it can drive multiple components within a circuit. Additionally, the 74AHCT1G04GV can operate over a broad temperature range from -40°C to +125°C, ensuring reliability and performance under extreme conditions.
Applications
The 74AHCT1G04GV is particularly useful in a range of electronic applications, including:
- Logic level translation
- Wave and pulse shapers
- High-speed line drivers
- Oscillators
- Control circuits
With its high-speed capabilities and compatibility with TTL logic levels, the 74AHCT1G04GV from NXP is a versatile component for designers and engineers looking to build efficient and reliable digital systems.