Product Overview: 74AHCT1G02GV from NXP
The 74AHCT1G02GV is a high-speed Si-gate CMOS device from NXP Semiconductors, which is part of the 74AHC/AHCT family. This product is a single 2-input NOR gate that is designed to operate from a 4.5 V to 5.5 V power supply, making it suitable for interfacing with 5 V TTL logic. It is a versatile component commonly used in a wide range of digital applications due to its low power consumption and high noise immunity.
Key Features
- Logic Type: 2-input NOR gate
- Supply Voltage Range: 4.5 V to 5.5 V
- Operating Temperature: -40°C to +125°C
- Output Capability: Standard
- Package: Very Small Outline Package (SOT-753)
- Logic Level Compatibility: TTL level
Performance and Quality
The 74AHCT1G02GV offers a balanced performance that combines speed and power efficiency. It features symmetrical output impedance, high noise immunity, and low power dissipation. The device is characterized for operation from -40°C to +125°C, ensuring reliability across a wide range of environmental conditions. The product is also compliant with JEDEC standard no. JESD7A and includes ESD protection.
Applications
This NOR gate is suitable for a variety of applications, including:
- Function generation
- Logic level shifting
- Boolean logic implementations
- Control systems
- Signal gating
Environmental and Regulatory Compliance
The 74AHCT1G02GV is designed with a focus on environmental sustainability. It is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead (Pb) and other environmentally sensitive materials. Additionally, the product meets or exceeds the requirements of the EU REACH regulation, ensuring a high standard of chemical safety for human health and the environment.
Manufacturer Support and Resources
NXP provides extensive technical support and resources for the 74AHCT1G02GV, including datasheets, application notes, and design tools. Customers can access these resources on the NXP website or contact their technical support team for further assistance.