EN
  • EN
  • DE

74AHCT1G/26GV

Part No 74AHCT1G/26GV
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0507+
Reference case SOT-23-5
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 721826-74AHCT1G/26GV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G/26GV CAD Model

Description

Product Overview: NXP 74AHCT1G/26GV

The NXP 74AHCT1G/26GV is a high-speed Si-gate CMOS device characterized by low power consumption and high noise immunity. It is part of the 74AHC/74AHCT family, which is renowned for its robust performance and versatility in a wide range of electronic applications. This particular product is a single buffer/line driver with 3-state output, designed to operate from a 4.5V to 5.5V VCC supply.

Key Features

  • Logic Type: The 74AHCT1G/26GV is a single buffer/line driver that ensures reliable transmission with its 3-state output, allowing for connection to a bus-oriented system.
  • Supply Voltage Range: This component operates on a supply voltage range of 4.5V to 5.5V, making it compatible with TTL levels.
  • High Noise Immunity: True to the 74AHCT family, this device has an excellent immunity to electrical noise, a crucial attribute for maintaining signal integrity in noisy environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the 74AHCT1G/26GV consumes low power, which is ideal for battery-powered and energy-saving applications.
  • High-Speed Performance: The device supports high-speed operation, which is a testament to NXP's commitment to providing fast and efficient solutions for digital logic operations.

Applications

The NXP 74AHCT1G/26GV is suitable for a variety of applications, including:

  • Bus driver or buffer applications
  • Memory address drivers
  • Clock drivers
  • Switching circuits

Package and Quality

The device is offered in a small and convenient 5-pin package, making it easy to integrate into various circuit designs. It also adheres to NXP's stringent quality control standards, ensuring reliability and performance consistency.

Environmental and Compliance

NXP is committed to sustainable manufacturing and the 74AHCT1G/26GV is produced with environmental considerations. It meets compliance with RoHS and other regulatory standards, ensuring that it is suitable for global markets and environmentally conscious applications.

With its combination of features, the NXP 74AHCT1G/26GV is a smart choice for designers looking for a reliable and efficient logic device that meets the rigorous demands of modern electronic circuits.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess