EN
  • EN
  • DE

74AHCT125D

Part No 74AHCT125D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer/line driver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130714-74AHCT125D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT125D CAD Model

Description

Product Overview: 74AHCT125D by NXP Semiconductors

The 74AHCT125D is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors, a trusted name in the industry. This integrated circuit is part of the 74AHC/AHCT family, which is known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74AHCT125D is a quad buffer/line driver with 3-state outputs, making it an ideal component for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Quad Buffer/Line Driver
  • Number of Channels: 4
  • Output Type: 3-State
  • Input Level: TTL
  • Output Level: CMOS
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 14-pin SOIC

The device's 3-state outputs (nY) are controlled by the output enable inputs (nOE). A HIGH on nOE causes the outputs to assume a high-impedance OFF-state. The use of 3-state outputs allows multiple devices to be connected to the same bus, which can be useful in multiplexed data transmission systems and when creating bus-oriented systems.

Applications

The 74AHCT125D is versatile and can be used in a wide range of applications. It is particularly useful in:

  • Bus driving
  • Memory address driving
  • Buffering for data transmission systems
  • Signal gating

Quality and Reliability

As with all NXP products, the 74AHCT125D is designed to meet the stringent requirements of the electronics industry. It is built for durability and consistent performance, ensuring reliability for critical applications. The device also complies with JEDEC standard no. 7A, ensuring compatibility with other components and systems.

For engineers and designers looking for a high-quality buffer/line driver, the 74AHCT125D is an excellent choice, offering the performance and reliability that NXP Semiconductors is known for.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Mini-Circuits
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess