EN
  • EN
  • DE

74AHC86PW

Part No 74AHC86PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input EXCLUSIVE-OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130701-74AHC86PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC86PW CAD Model

Description

Product Overview: 74AHC86PW by NXP Semiconductors

The 74AHC86PW is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and reliability in a wide array of electronic applications. This integrated circuit is specifically designed as a quad 2-input EXCLUSIVE-OR gate, which is a fundamental component in digital systems for performing logical operations.

The 74AHC86PW is part of the 74AHC family, which signifies its advanced high-speed CMOS technology. This technology ensures that the device operates with a low power consumption while maintaining a high speed, making it an ideal choice for battery-operated and power-sensitive applications. The EXCLUSIVE-OR gate functionality is critical for digital signal processing, error detection and correction algorithms, and in the generation of various logic-based signals.

Key features of the 74AHC86PW include:

  • Logic Type: Quad 2-input EXCLUSIVE-OR gate
  • Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic levels and making it suitable for interfacing with both TTL and CMOS logic families.
  • Operating Temperature: -40°C to +125°C, ensuring reliable operation under extreme conditions.
  • High Noise Immunity: Possesses an inherent immunity to noise, which is essential for stable operation in electrically noisy environments.
  • Package: Comes in a TSSOP14 (thin shrink small outline package) with 14 pins, providing a compact footprint for space-constrained applications.
  • High-Speed Performance: Characterized by a balanced propagation delay and output transition time, which is crucial for maintaining signal integrity in high-speed digital circuits.
  • Low Power Dissipation: Exhibits minimal power loss, contributing to the energy efficiency of the overall system.

The 74AHC86PW is versatile and can be used in a variety of digital circuits, including arithmetic circuits, parity generators and checkers, and control systems. Its robustness and performance make it a go-to component for designers looking for a reliable solution for their digital logic needs.

With its commitment to quality, NXP Semiconductors ensures that the 74AHC86PW meets stringent industry standards for performance and reliability, making it a trusted choice for both commercial and industrial applications.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1906 $58.1330
745+ $0.1559 $116.1455
1,150+ $0.1513 $173.9950
1,575+ $0.1467 $231.0525
2,035+ $0.1421 $289.1735
2,730+ $0.1271 $346.9830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess