EN
  • EN
  • DE

74AHC74D

Part No 74AHC74D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual D-type flip-flop with set and reset; positive-edge trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130698-74AHC74D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC74D CAD Model

Description

The 74AHC74D is a high-speed Si-gate CMOS device from NXP Semiconductors renowned for its robust performance in a wide array of electronic applications. Designed to operate at the same speed as low power Schottky TTL (LSTTL), it boasts a significantly lower power consumption, making it an ideal choice for power-sensitive designs.

Key Features

  • Dual D-type Flip-Flop: The 74AHC74D is equipped with two D-type flip-flops with individual clear and set inputs for each flip-flop. This configuration allows for flexible setup and reset operations, making it suitable for a variety of logic applications.
  • High-Speed Operation: With a typical operating frequency of up to 160 MHz, this device is capable of high-speed toggling, which is essential for applications requiring rapid data processing and timing generation.
  • Low Power Consumption: The device operates with a low power dissipation, typically 2 μA in standby mode, making it an energy-efficient choice for battery-operated and power-sensitive systems.
  • Wide Operating Voltage: The 74AHC74D operates within a voltage range of 2.0 to 5.5 V, providing versatility in interfacing with both 3.3 V and 5 V logic levels, thus ensuring compatibility with a broad range of digital circuits.
  • Output Drive Capability: Capable of driving up to 8 mA at the output, the device can directly drive LEDs and other low-power devices, simplifying circuit design.
  • ESD Protection: The inputs have been designed to have high electrostatic discharge (ESD) protection levels, thereby enhancing the reliability and longevity of the device in harsh environments.

Applications

The 74AHC74D is widely used in various applications that require high-speed and reliable flip-flop operations. It is commonly found in:

  • Counters and dividers
  • Registers
  • Control circuits
  • Toggle circuits
  • Frequency synthesizers

Package and Quality

The device is available in a SO14 package, which is a small-outline package that is both space-saving and suitable for automated surface-mount assembly processes. NXP Semiconductors is committed to delivering high-quality products, and the 74AHC74D is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1029 $50.4210
1,040+ $0.0963 $100.1520
1,615+ $0.0930 $150.1950
2,315+ $0.0864 $200.0160
3,015+ $0.0830 $250.2450
3,765+ $0.0797 $300.0705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,638 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess