Product Overview: 74AHC374PW from NXP
The 74AHC374PW is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and reliability. This particular integrated circuit is designed to provide the functionality of an octal D-type flip-flop with 3-state outputs, making it an excellent choice for use in a wide range of digital applications.
Key Features
- Logic Family: The device belongs to the AHC family, which is characterized by its low power consumption and high noise immunity, suitable for operation in 2V to 5.5V VCC.
- Octal D-type Flip-Flop: It features eight edge-triggered D-type flip-flops with 3-state outputs to facilitate bus-oriented applications.
- 3-State Outputs: These outputs can be put in a high-impedance state, effectively disconnecting them from the circuit, which is particularly useful in multiplexed data transmission systems.
- Edge-Triggered: The flip-flops transition on the rising edge of the clock pulse, ensuring precise timing for data capture.
- Pin Configuration: The 74AHC374PW is available in a TSSOP20 package, providing a compact footprint for space-sensitive designs.
Applications
The 74AHC374PW is versatile and can be implemented in various digital circuits, including:
- Storage registers
- Buffer registers
- Data multiplexers
- Power-on reset circuits
Technical Specifications
Attribute
Value
Package Type
TSSOP20
Supply Voltage
2V to 5.5V
Operating Temperature
-40°C to +125°C
Logic Family / Base Number
74AHC374
With its reliable performance and flexible usage, the 74AHC374PW from NXP is a suitable choice for designers looking to implement efficient and high-speed data handling in their digital systems.