The 74AHC32PW is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility. This integrated circuit is part of the 74AHC family, which is well-suited for operation in a wide range of applications due to its low power consumption and high noise immunity.
Key Features
- Logic Type: The 74AHC32PW is a Quad 2-input OR gate, providing logical OR operations for digital circuits.
- Package: Housed in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, it is designed for space-saving on PCBs and is suitable for surface mounting.
- Supply Voltage Range: It operates on a wide supply voltage range from 2.0V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
- High Speed: With a typical propagation delay of only 3.7ns, it provides rapid response times, which is essential for high-speed logic operations.
- Low Power Consumption: The device has a low power dissipation with a 20µA maximum ICC.
- Temperature Range: The operational temperature range is from -40°C to +125°C, ensuring reliable performance in extreme conditions.
- ESD Protection: It features excellent electrostatic discharge (ESD) protection, ensuring durability against unexpected electrical discharges.
Applications
The 74AHC32PW is versatile and can be used in a variety of applications, including:
- Control systems
- Communication systems
- Data processing
- Servers
- Portable and battery-powered electronics
- Logic interface applications
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AHC32PW is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. It is a testament to NXP's dedication to providing electronic components that meet the rigorous demands of the industry.
With its combination of speed, efficiency, and robustness, the 74AHC32PW is an excellent choice for designers looking for a reliable OR gate logic solution.