EN
  • EN
  • DE

74AHC2G157DP

Part No 74AHC2G157DP
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 164656-74AHC2G157DP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC2G157DP CAD Model

Description

Product Overview: 74AHC2G157DP from NXP Semiconductors

The 74AHC2G157DP is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver top-notch performance in a wide range of digital applications. This integrated circuit is part of the advanced 74AHC series, known for its low power consumption and high noise immunity, making it a perfect fit for battery-operated and portable devices.

The 74AHC2G157DP is a dual 2-input multiplexer that provides the function of two individual 2-input multiplexers in a single package, allowing for a compact and efficient design in your electronic projects. Each multiplexer has two input signals (I0 and I1), one output (O), and a common select input (S). The select input determines which of the input signals is passed through to the output.

Key features of the 74AHC2G157DP include:

  • High-Speed Operation: With its fast switching capabilities, this device is suitable for high-frequency applications, ensuring minimal propagation delay.
  • Low Power Consumption: The 74AHC series is designed for low power dissipation, preserving battery life in portable setups.
  • Wide Operating Voltage Range: This multiplexer operates over a wide voltage range from 2.0V to 5.5V, providing versatility across different power environments.
  • Advanced 8-Pin Package: The 74AHC2G157DP comes in a TSSOP8 (DP) package, which is optimized for reduced space and weight in applications where size is a critical factor.
  • High Noise Immunity: The device exhibits excellent immunity to electrical noise, a critical feature for maintaining signal integrity.
  • Compatibility: It is fully specified for partial Power-down applications using IOFF, ensuring a high level of integration with other components in power-sensitive designs.

Applications for the 74AHC2G157DP are diverse and include, but are not limited to, function generators, digital signal processing, computer peripherals, and control logic in various electronic systems. Its robust design ensures reliable operation even under demanding conditions, making it a preferred choice for designers and engineers looking for a multiplexer solution that combines efficiency with performance.

With its combination of features, the 74AHC2G157DP from NXP Semiconductors stands out as a versatile and reliable component for modern digital circuits, providing the quality and dependability that professionals in the electronics industry have come to expect from NXP products.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess