Product Overview: 74AHC2G126DP from NXP Semiconductors
The 74AHC2G126DP is a high-speed, dual non-inverting buffer/line driver with 3-state outputs from NXP Semiconductors, designed to operate from a 2.0 to 5.5 V power supply. This integrated circuit is part of the 74AHC family, which is known for its low power consumption and high noise immunity, making it ideal for a wide range of applications in modern digital electronics.
Key Features
- Logic Type: Dual non-inverting buffer/line driver with 3-state outputs, ensuring flexible control over output states.
- Operating Voltage: Versatile power supply operation ranging from 2.0 V to 5.5 V, accommodating various logic levels and power requirements.
- Output Capability: Capable of driving up to 8 mA at 5 V, allowing it to drive larger loads or interface with other logic families.
- High Noise Immunity: True CMOS input and output characteristic for high noise immunity, providing reliable performance in electrically noisy environments.
- Low Power Consumption: Balanced propagation delays and low quiescent current, which is essential for power-sensitive applications.
- Package: The device comes in a TSSOP8 package, which is suitable for space-constrained applications while providing adequate thermal performance.
Applications
The 74AHC2G126DP is designed for general-purpose logic applications and can be used in a variety of digital circuits. Its applications include, but are not limited to:
- Buffering and driving of bus lines in systems with high input capacitance
- Memory address drivers, clock drivers, and bus-oriented transceivers
- Portable devices due to its low power consumption
- Logic level translation because of its wide operating voltage range
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable products. The 74AHC2G126DP is manufactured under strict quality control standards and is designed for high performance and long-term reliability. Its robust design ensures that it can meet the demands of rigorous industrial applications.
Environmental Compliance
The 74AHC2G126DP is compliant with RoHS and Green Product requirements, reflecting NXP's dedication to environmental sustainability and ensuring that the product is suitable for use in environmentally sensitive applications.
With its combination of features, the 74AHC2G126DP is an excellent choice for designers looking for a reliable and versatile buffer/line driver to use in a broad range of digital applications.