The 74AHC2G125DC is a high-speed, dual non-inverting buffer/line driver with 3-state outputs from NXP Semiconductors, designed to meet the requirements of modern high-performance digital systems. This integrated circuit (IC) is part of the advanced high-speed CMOS (AHC) family, which is known for its robust performance and low power consumption.
Key Features
- Logic Type: Dual Non-Inverting Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 2.0V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
- High Noise Immunity: Possesses a V<sub>CC to GND noise immunity level that ensures stable operation in noisy environments.
- Low Power Consumption: Features a balanced propagation delay and transition times, which contributes to its low power consumption.
- Output Capability: Capable of driving ±8mA at 5V, which allows it to drive a variety of loads in digital applications.
- Package Type: Available in a small and space-efficient leadless package, which is ideal for space-constrained applications.
Applications
The 74AHC2G125DC is versatile and can be used in a wide range of applications, including but not limited to:
- Logic level shifting
- Line driving for bus-oriented systems
- Memory address driving
- Buffering for data transmission lines
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AHC2G125DC is manufactured under strict quality control standards, ensuring high reliability and performance consistency for the end-user. The device is also supported by NXP's comprehensive technical documentation, making it easier for engineers to integrate into their designs.
Environmental Compliance
This product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment, making it suitable for use in environmentally sensitive applications.