EN
  • EN
  • DE

SPC5604BF2MLL4R

Part No SPC5604BF2MLL4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5604
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935323238528
Standard Package 1,000
Win Source Part Number 1318728-SPC5604BF2MLL4R
Ultra Librarian 3D Model Ultra Librarian SPC5604BF2MLL4R CAD Model

Description

The NXP SPC5604BF2MLL4R is a cutting-edge microcontroller designed for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This 32-bit MCU is a part of the Power Architecture family and is well-suited for a variety of applications, including engine management, transmission control, body control modules, and advanced driver assistance systems.

Key Features

  • Core: The SPC5604BF2MLL4R is built around a powerful Power Architecture e200z0h CPU core that operates at a frequency of up to 64 MHz, providing robust computational capabilities.
  • Memory: It comes equipped with 768 KB of flash memory and 64 KB of RAM, ensuring ample space for complex applications and efficient data processing.
  • Advanced Timer: The MCU includes a Modular I/O System (MIOS) that supports complex timing and PWM generation, making it ideal for precision control tasks.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, LIN, and SPI, which provide versatile connectivity options for different peripherals and systems.
  • Analog-to-Digital Converters (ADCs): The device features multiple ADCs with high resolution, enabling accurate sensor data acquisition for real-time decision-making.
  • Package: The SPC5604BF2MLL4R comes in a LQFP-64 package, which is suitable for space-constrained applications while allowing for efficient heat dissipation.
  • Temperature Range: It is designed to operate over an extended temperature range, making it reliable in harsh environmental conditions.
  • Development Support: NXP offers comprehensive development support, including software tools, development boards, and extensive documentation to accelerate the design and development process.

Applications

The SPC5604BF2MLL4R is versatile enough to fit into a broad range of automotive and industrial applications. Its robust feature set and high level of integration make it an excellent choice for developers looking to create sophisticated control systems that require real-time processing, connectivity, and precision.

With its emphasis on performance and reliability, the NXP SPC5604BF2MLL4R microcontroller is an exceptional choice for engineers and designers seeking to push the boundaries of what's possible in embedded systems for automotive and industrial environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess