The 74AHC2G125DC-Q100125 is a high-speed, dual non-inverting buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the advanced high-speed CMOS (AHC) family, which is renowned for its robust performance and compatibility with TTL levels. The device is specifically designed to meet the stringent requirements of automotive applications and is Q100 qualified for automotive use.
Key Features
- Wide Supply Voltage Range: The device supports a supply voltage range from 2.0V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.
- High Noise Immunity: It features a noise immunity greater than 30% of VCC at VCC = 5V, providing reliable performance in electrically noisy environments.
- Low Power Consumption: The IC has a very low ICC of 1μA (max) at TA = 25°C, which is ideal for power-sensitive applications.
- High-Speed Operation: The 74AHC2G125DC-Q100125 is capable of propagation delays as low as 3.9ns at VCC = 5V and TA = 25°C, ensuring fast signal processing for time-critical tasks.
- 3-State Outputs: The outputs can be put in a high-impedance state, allowing for line sharing and reducing the risk of bus contention.
- Automotive Qualification: The device is compliant with the AEC-Q100 automotive qualification standard, ensuring reliability in automotive environments.
- Temperature Range: It is operational over a wide temperature range from -40°C to +125°C, suitable for harsh automotive conditions.
Applications
The 74AHC2G125DC-Q100125 is ideal for a variety of automotive applications, where signal buffering and driving are required. It can be used in:
- Control systems
- Signal processing
- Bus interface circuits
- Memory address drivers
- Data transmission systems
As a result of its robust design, high-speed performance, and 3-state outputs, the 74AHC2G125DC-Q100125 from NXP is a reliable choice for engineers looking to implement high-performance buffer or line driver circuits in automotive and industrial applications.