EN
  • EN
  • DE

74AHC240PW

Part No 74AHC240PW
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Octal buffer/line driver; inverting; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815836-74AHC240PW
Ultra Librarian 3D Model Ultra Librarian 74AHC240PW CAD Model

Description

Product Overview: 74AHC240PW by NXP

The 74AHC240PW is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and versatile features. This integrated circuit is part of the 74AHC family, which is characterized by its low power consumption and ability to operate at higher speeds compared to traditional CMOS devices.

Key Features

  • Octal Inverting Buffer/Line Driver: The 74AHC240PW is designed with eight inverting buffers and line drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.
  • Wide Operating Voltage Range: It operates across a wide voltage range of 2.0V to 5.5V, accommodating various logic level requirements and making it compatible with a broad spectrum of other logic devices.
  • High Noise Immunity: The device features a balanced propagation delay and transition times, granting it a high noise immunity and stable operation, which is crucial for high-speed digital systems.
  • Low Power Consumption: The 74AHC240PW is designed for optimized power consumption, which is particularly advantageous in battery-operated and power-sensitive applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-organized system without the need for external pull-up resistors, reducing component count and simplifying design.

Applications

The versatility of the 74AHC240PW makes it suitable for a wide range of applications, including:

  • Bus driver interfaces
  • Memory buffering
  • Data transmission systems
  • Input/output (I/O) port expansion

Package and Quality

The device comes in a TSSOP20 package, which is a thin shrink small outline package with 20 leads. This compact form factor is beneficial for space-constrained applications. Moreover, the 74AHC240PW is compliant with JEDEC standard no. JESD78 IC Latch-Up Test, ensuring its reliability and robustness in various operating conditions.

Conclusion

With its combination of high-speed operation, low power consumption, and robust performance, the 74AHC240PW from NXP Semiconductors is an excellent choice for designers looking to implement an efficient and reliable buffering solution in their digital systems. Its wide operating voltage range and 3-state outputs make it a highly adaptable component that can meet the needs of a diverse array of electronic applications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6681 $58.6982
53+ $2.1887 $116.0011
82+ $2.1206 $173.8892
113+ $2.0524 $231.9212
146+ $1.9843 $289.7078
195+ $1.7787 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess