EN
  • EN
  • DE

74AHC157PW

Part No 74AHC157PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130606-74AHC157PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC157PW CAD Model

Description

Product Overview: NXP 74AHC157PW Quad 2-Input Multiplexer

The NXP 74AHC157PW is a high-speed Si-gate CMOS device that is part of the 74AHC family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). This integrated circuit is designed to multiplex four pairs of data sources to four outputs, with each multiplexer having two input channels, A and B, and an output channel Y.

Key Features

  • Logic Type: 2-Input Multiplexer
  • Operating Voltage: 2.0V to 5.5V, making it suitable for a wide range of applications and compatible with low-voltage systems.
  • High Noise Immunity: The device is characterized by a high noise immunity and low power dissipation, which is crucial for reliable performance in electrically noisy environments.
  • High-Speed Operation: It boasts a high-speed operation, which is a hallmark of the AHC series, making it ideal for high-frequency signal processing.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, which ensures strong signal propagation in complex circuits.
  • Pin Configuration: The 74AHC157PW comes in a TSSOP16 (Thin Shrink Small Outline Package) with a body width of 4.4 mm, providing a compact footprint for space-sensitive applications.

Applications

The versatility of the 74AHC157PW makes it well-suited for a variety of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Digital signal processing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 74AHC157PW is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring high reliability and performance. The device also complies with JEDEC standard no. 7A, ensuring compatibility with other standard logic devices.

Summary

In summary, the NXP 74AHC157PW is a versatile and high-performance quad 2-input multiplexer that provides efficient data selection to the output channels. Its high-speed operation, coupled with a broad operating voltage range and high noise immunity, makes it an excellent choice for a wide array of electronic applications where reliable data processing is required.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1700 $57.8000
830+ $0.1395 $115.7850
1,285+ $0.1353 $173.8605
1,770+ $0.1309 $231.6930
2,285+ $0.1265 $289.0525
3,055+ $0.1134 $346.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess