EN
  • EN
  • DE

74AHC02D

Part No 74AHC02D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input NOR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130581-74AHC02D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74AHC02D CAD Model

Description

Product Overview: 74AHC02D

The 74AHC02D is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors, renowned for its reliability and performance in a wide array of electronic applications. This particular integrated circuit is part of the 74AHC family, which is recognized for its excellent operational characteristics, including low power consumption and high noise immunity.

Key Features

  • Logic Type: The 74AHC02D is a Quad 2-input NOR gate, which is fundamental in digital electronics, providing the function of logical addition with negation.
  • Package: Enclosed in a 14-pin SOIC package, it is designed for surface mounting on printed circuit boards, making it suitable for compact and high-density electronic systems.
  • Supply Voltage Range: It operates on a wide range of supply voltages from 2.0V to 5.5V, making it compatible with various logic levels and suitable for interfacing with both TTL and CMOS technologies.
  • High-Speed Operation: The device boasts a high-speed performance with a typical propagation delay (t<sub>pd) of only 8ns at a 5V supply voltage, ensuring swift signal processing in critical applications.
  • Temperature Range: The 74AHC02D is designed to operate over a broad temperature range, from -40°C to +125°C, which guarantees stable performance in diverse environmental conditions.

Applications

The versatility of the 74AHC02D makes it ideal for a multitude of electronic circuits and systems. Its applications include, but are not limited to:

  • Logic function implementation
  • Signal processing
  • Control systems
  • Computing devices
  • Communication equipment

Quality and Reliability

NXP Semiconductors ensures that the 74AHC02D meets stringent quality standards. Each device undergoes rigorous testing to guarantee high reliability, longevity, and compliance with international standards. This commitment to quality makes the 74AHC02D a trusted choice for engineers and designers seeking a dependable NOR gate logic solution.

With its combination of speed, efficiency, and robustness, the 74AHC02D from NXP Semiconductors stands out as an exemplary component for any digital logic application requiring a high-performance NOR gate.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3150 $58.2750
450+ $0.2585 $116.3250
695+ $0.2504 $174.0280
955+ $0.2423 $231.3965
1,235+ $0.2342 $289.2370
1,655+ $0.2100 $347.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess