EN
  • EN
  • DE

74ABT833D

Part No 74ABT833D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal transceiver with parity generator/checker 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130270-74ABT833D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT833D CAD Model

Description

The NXP 74ABT833D is a high-performance integrated circuit designed to cater to the demanding requirements of advanced digital systems. This robust component is part of the 74ABT range, known for its fast speeds and low power consumption. The 74ABT833D is a perfect solution for designers seeking to enhance the efficiency and reliability of their data communication processes.

Key Features

  • Technology: The 74ABT833D leverages advanced BiCMOS technology, offering the perfect blend of high speed and reduced power consumption that is ideal for battery-operated and power-sensitive applications.
  • Logic Type: It is equipped with octal D-type flip-flops, which are essential for synchronizing and storing data in a wide array of digital systems.
  • Edge Triggered: This device operates on the edge-triggered mechanism, capturing data on the rising edge of the clock signal, which ensures precise timing and data integrity.
  • Output Capability: Featuring 3-state outputs, the 74ABT833D allows for connection to a bus-oriented system, providing high drive capability and the flexibility to share common data lines.
  • Package: The product is available in a 20-pin SOIC package, offering a compact footprint for space-constrained applications while ensuring adequate heat dissipation.

Performance and Quality

The NXP 74ABT833D is designed to operate over a wide voltage range, accommodating various logic levels and interfacing requirements. It is characterized for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions. Additionally, the device undergoes rigorous quality testing to meet the high standards expected of NXP Semiconductors, guaranteeing long-term reliability and consistency.

Applications

Due to its versatility and performance, the 74ABT833D is suitable for a wide range of applications, including:

  • High-speed data acquisition and processing
  • Communication systems
  • Server and networking equipment
  • Industrial control systems
  • Bus interface and buffer applications

In conclusion, the NXP 74ABT833D is a testament to NXP's commitment to providing high-quality, high-performance integrated circuits. Its advanced features and reliable operation make it an excellent choice for designers looking to enhance the capabilities of their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6505 $66.6020
9+ $13.6625 $122.9625
14+ $13.2351 $185.2914
19+ $12.8090 $243.3710
24+ $12.3816 $297.1584
32+ $11.1007 $355.2224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess