EN
  • EN
  • DE

74ABT648D,602

Part No 74ABT648D,602
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER INVERT 5.5V 24SO / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT648
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-2488-5,935047940602
Standard Package 30
Win Source Part Number 1040059-74ABT648D,602
Ultra Librarian 3D Model Ultra Librarian 74ABT648D,602 CAD Model

Description

Product Overview: 74ABT648D,602 from NXP Semiconductors

The 74ABT648D,602 is a high-performance, octal transceiver with 3-state outputs from NXP Semiconductors, designed to facilitate the bidirectional communication between data buses. This integrated circuit (IC) is part of the 74ABT range, which is renowned for its robustness and high-speed signal processing capabilities.

The device features eight bidirectional data lines which are grouped into two sets of four lines each, designated as A and B buses. Each set is accompanied by separate input and output control signals, enabling the device to operate either as a transmitter or a receiver. This flexibility makes the 74ABT648D,602 a versatile component for a variety of data transfer applications across multiple industries.

Key Features:

  • Logic Family: The IC belongs to the ABT family, which indicates advanced BiCMOS technology that combines the low power consumption of CMOS with the high speed of bipolar transistors.
  • Package: The 74ABT648D,602 is housed in a 24-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint suitable for space-constrained applications.
  • Operating Voltage: It operates at a nominal supply voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing systems.
  • High-Speed Performance: The device offers a typical shift time of only 3.0 ns, facilitating rapid data transfer and processing, which is critical in high-speed computing and communication systems.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, effectively disconnecting the IC from the bus, which is essential for bus-oriented systems.
  • Live Insertion and Extraction: The 74ABT648D,602 supports live insertion and extraction, minimizing system downtime and allowing for maintenance without powering down the system.

Applications:

The 74ABT648D,602 is ideal for use in situations where data needs to be transferred between two buses in either direction, such as:

  • Data communication systems
  • Computer systems and servers
  • Networking equipment
  • Signal processing units
  • Industrial control systems

With its high-speed data handling capabilities and flexible operation modes, the NXP 74ABT648D,602 is a reliable and efficient solution for complex data management tasks in advanced digital systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess