EN
  • EN
  • DE

74ABT646AD

Part No 74ABT646AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal bus transceiver/register 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130257-74ABT646AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT646AD CAD Model

Description

Product Overview: NXP 74ABT646AD Octal Transceiver/Register

The NXP 74ABT646AD is a high-performance, octal transceiver/register designed with the purpose of providing bidirectional communication between two buses. This integrated circuit is part of the ABT range, which stands for Advanced BiCMOS Technology, signifying that it combines the high speed of bipolar transistors with the low power consumption of CMOS technology. The device is tailored for operation in demanding environments, making it an ideal choice for industrial, automotive, and telecommunication applications.

Key Features:

  • Bus Interface: The 74ABT646AD features an 8-bit transceiver with 3-state outputs, enabling bidirectional data flow with the capability to interface between different voltage and current levels.
  • Dual Register: It includes two 8-bit registers that can store data coming from either direction, providing temporary storage and data synchronization between the buses.
  • High Speed: With its advanced design, the device offers high-speed operation, significantly reducing the propagation delay and enabling efficient data transfer.
  • Low Power Dissipation: Despite its high-speed capabilities, the 74ABT646AD maintains low power dissipation, which is a critical feature for energy-sensitive applications.
  • Wide Operating Temperature Range: This product is designed to operate over a broad temperature range, ensuring reliability and performance under various environmental conditions.

Technical Specifications:

  • Logic Family: ABT
  • Logic Type: Octal Transceiver/Register with 3-state outputs
  • Voltage - Supply: Typically 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package / Case: 20-DIP (0.300", 7.62mm)

Applications:

The versatility of the NXP 74ABT646AD makes it suitable for a wide array of applications. It is often utilized in systems requiring a high-speed and reliable interface, such as communication control systems, data processing units, and high-speed data acquisition systems. Its robustness also makes it a preferred choice in harsh industrial environments where temperature fluctuations and electrical noise are common.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and the 74ABT646AD is no exception. This product is manufactured to meet the highest industry standards, ensuring long-term reliability and consistent performance for critical applications.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess