EN
  • EN
  • DE

74ABT541DB

Part No 74ABT541DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver (3-State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130235-74ABT541DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT541DB CAD Model

Description

Product Overview: 74ABT541DB by NXP Semiconductors

The 74ABT541DB is a high-performance, non-inverting octal buffer and line driver designed to interface with 3-state memory address registers in computing and data processing applications. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is engineered to deliver both high-speed operation and the capability to drive heavily loaded outputs with minimal power consumption.

Key Features

  • Octal Bus Interface: The device features eight non-inverting buffer/line drivers with 3-state outputs, providing an efficient interface between the microprocessor and the bus lines.
  • High-Speed Operation: With a typical propagation delay of only 3.6ns and an output enable time of 4.5ns, the 74ABT541DB ensures swift data transfer, making it suitable for high-speed applications.
  • Low Power Dissipation: It operates with a low power dissipation, featuring a typical ICC of only 40µA, which is ideal for power-sensitive designs.
  • Live Insertion and Extraction: The 74ABT541DB supports live insertion and extraction, minimizing system downtime and allowing for easy maintenance and upgrades without powering down the system.
  • Wide Voltage Range: The device can operate over a wide voltage range of 4.5V to 5.5V, providing design flexibility and compatibility with standard 5V operating environments.
  • Improved Output Drive Capability: It can drive 50Ω transmission lines, allowing for direct driving of cables or long bus lines, which is crucial for distributed systems or backplane applications.

Applications

The 74ABT541DB is suitable for a variety of applications, including:

  • Memory address driving
  • Bus-oriented systems
  • Data communication and telecommunication systems
  • Backplane driving and bus interfacing
  • Microprocessor or microcontroller interfacing

Enclosed in a DB package, this IC is designed for surface mount technology, which allows for high-density PCB designs. With its robust performance and versatility, the 74ABT541DB from NXP Semiconductors is an excellent choice for designers looking to optimize their high-speed digital interfacing requirements.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Mini-Circuits
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess