EN
  • EN
  • DE

74ABT541DB,118

Part No 74ABT541DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 117575-74ABT541DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT541DB,118 CAD Model

Description

Product Overview: 74ABT541DB,118

The 74ABT541DB,118 is a high-performance, octal buffer and line driver designed to interface with 3.3V and 5V bus systems. Manufactured by NXP Semiconductors, a leader in the field of cutting-edge semiconductor technology, this product is part of the 74ABT range, which is renowned for its robustness and versatility.

This particular device features eight non-inverting buffers with 3-state outputs, making it an excellent choice for driving bus lines or buffering memory address registers. The 74ABT541DB,118 is crafted to deliver both high-speed and low-power operation, ensuring efficient performance in a wide array of applications, from industrial to consumer electronics.

Key Features

  • Compatibility: The device is compatible with both 3.3V and 5V input and output voltage levels, providing the flexibility needed for use in mixed-voltage environments.
  • High-Speed Operation: With a typical propagation delay of only 3.6 ns, the 74ABT541DB,118 ensures rapid signal processing, which is crucial for high-speed data transmission and critical timing applications.
  • Low Power Dissipation: It exhibits a low power dissipation, making it an energy-efficient choice for today's green technology demands.
  • 3-State Outputs: The octal buffers have 3-state outputs to increase their versatility, allowing for connection to a bus without affecting the bus line when in high-impedance mode.
  • Live Insertion and Extraction: The device supports live insertion and extraction, minimizing system downtime and facilitating easy maintenance and upgrades.
  • Improved Output Drive: It offers an increased output drive over standard devices, allowing it to drive heavier loads with ease.

Applications

The 74ABT541DB,118 can be utilized in a variety of applications, including:

  • Memory buffering and bus driving
  • Input/Output port expansion
  • Data communication systems
  • Server and telecom infrastructure
  • Industrial control systems

Its robust design and compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) levels make it a reliable and versatile component in any electronic system requiring stable logic operations and bus management.

With the 74ABT541DB,118, designers and engineers can expect a high-quality, reliable product that delivers the performance needed to maintain the integrity of their digital systems while supporting the high-speed data flows that modern applications demand.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess