EN
  • EN
  • DE

SMBG5377CE3/TR13

Part No SMBG5377CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 75 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 65.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5377
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280258-SMBG5377CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5377CE3/TR13 CAD Model

Description

Microchip Technology's SMBG5377CE3/TR13 Product Overview

The SMBG5377CE3/TR13 is a high-precision, robust semiconductor device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is designed with advanced technology to meet the needs of a wide range of applications in the electronics industry. It offers a combination of performance, reliability, and versatility that makes it an ideal choice for designers and engineers looking to enhance their systems.

Key Features and Benefits

  • High Reliability: The SMBG5377CE3/TR13 is manufactured with Microchip's stringent quality control processes, ensuring a highly reliable product that can withstand challenging environments and provide consistent performance over its lifespan.
  • Advanced Technology: Leveraging Microchip's cutting-edge semiconductor technology, this product offers superior electrical characteristics that help improve the efficiency and functionality of electronic systems.
  • Versatile Applications: Designed to be flexible in its use, the SMBG5377CE3/TR13 can be integrated into various applications, including industrial control systems, automotive electronics, power management solutions, and consumer electronics.
  • Compact Form Factor: The device comes in a small package, making it suitable for space-constrained applications without compromising on power or functionality.

Product Specifications

The SMBG5377CE3/TR13 boasts specifications that cater to demanding industry standards. It is built to deliver high performance while maintaining energy efficiency, making it a sustainable choice for power-sensitive designs.

Applications

  • Industrial Control Systems
  • Automotive Electronics
  • Power Management Circuits
  • Consumer Electronic Devices

Microchip Technology's commitment to innovation is embodied in the SMBG5377CE3/TR13, providing a solution that not only meets but exceeds the expectations of modern electronics design. With its combination of reliability, efficiency, and versatility, this product stands out as a top choice for professionals seeking to enhance their electronic systems.

For more detailed information, including electrical characteristics and pin configurations, prospective users and designers should consult the product datasheet or contact Microchip Technology's customer support for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess