The 74ABT540PW is a high-performance, octal buffer and line driver with 3-state outputs designed by NXP Semiconductors. This integrated circuit is part of the advanced 74ABT range, known for its superior speed and output drive capabilities. The device is specifically engineered to interface with high-capacity memory drivers, bus-oriented receivers, and transmitters which require high-speed performance.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Logic Family: ABT
- Operating Voltage: 4.5V to 5.5V
- Output Current: –32 mA / 64 mA
- Package: TSSOP-20 (Thin Shrink Small Outline Package)
- Temperature Range: -40°C to +85°C
Performance and Quality
The 74ABT540PW boasts a balanced propagation delay and transition times, ensuring fast and reliable operation even in demanding applications. Its low power consumption combined with the ability to drive heavily loaded buses with minimal distortion makes it an excellent choice for energy-efficient and high-density systems.
Quality is paramount at NXP, and the 74ABT540PW is no exception. It is manufactured using a robust CMOS technology, providing enhanced performance stability and reliability. The device is also ESD protected, ensuring resilience against electrostatic discharges during handling and operation.
Applications
The device is versatile and can be used in a wide array of applications, including:
- Memory drivers
- Bus-oriented systems
- Data communication lines
- Input/output port drivers
- Buffer memory address registers
With its outstanding performance and NXP's commitment to quality, the 74ABT540PW is a reliable choice for designers looking to enhance the efficiency and speed of their digital systems.