Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer NXP
Win Source Part Number 164541-74ABT374D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT374D CAD Model

Description

The 74ABT374D is a high-performance, octal D-type flip-flop with 3-state outputs from NXP Semiconductors. Designed for use in applications that require the storage of eight bits of data, this integrated circuit is a crucial component in digital systems where data buffering is necessary.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The device contains eight edge-triggered D-type flip-flops, ensuring reliable data storage on the rising edge of the clock signal.
  • 3-State Outputs: Each flip-flop has a 3-state output, which can be used to enable or disable the output, allowing for easy connection to data buses without the risk of bus contention.
  • High-Speed Operation: The 74ABT374D operates at high speeds, making it suitable for high-performance data processing environments.
  • Wide Operating Voltage Range: This device can function across a wide range of operating voltages, typically from 4.5V to 5.5V, providing flexibility in different power supply scenarios.
  • Low Power Dissipation: It is designed with power efficiency in mind, ensuring low power dissipation during operation.
  • Output Capability: The product can drive 50 Ohm transmission lines at 85 degrees Celsius, which is indicative of its robust output drive capability.

Applications

The 74ABT374D is versatile and can be used in a variety of digital applications, including:

  • Buffer/Storage Registers
  • System Address Registers
  • Data Storage and Transfer
  • Communication Systems
  • Process Control Systems

Technical Specifications

Below are some of the technical specifications of the 74ABT374D:

  • Logic Family: ABT
  • Logic Type: Octal D-Type Flip-Flop
  • Number of Pins: 20
  • Package Type: SOIC
  • Temperature Range: -40°C to +85°C

With its combination of speed, power efficiency, and robust output capability, the 74ABT374D from NXP Semiconductors is an excellent choice for designers looking for a reliable and flexible flip-flop solution for their digital systems.

You May Also Be Interested in

Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74HC259ANSR
Fairchild/ON Semiconductor
TRANSPARENT LATCH 9-BIT 56-SSOP
Need more? Email Us
ECAD model for SCAN18373TSSCX
Texas Instruments
IC 16BIT TRANS D LATCH 48-TSSOP
Lowest to $1.1030
ECAD model for 74LVC16373ADGGRG4
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Need more? Email Us
ECAD model for CD74HCT373MG4
Texas Instruments
High Speed CMOS Logic Octal Transparent Latch, Three-State Output
Lowest to $0.8411
ECAD model for CD74HC373E
Texas Instruments
PROTOTYPE
Lowest to $0.8058
ECAD model for SN74ALS373ANS
Texas Instruments
IC LATCH TRANSP OCT D 3ST 20SO / Channel IC
Need more? Email Us
ECAD model for SN74ALS563BNS
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $0.5746
ECAD model for SN74HCT573DWRG4
Texas Instruments
DUAL 4-BIT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $8.6241
ECAD model for SN74ALS873BDWR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2876 $70.8180
125+ $1.0565 $132.0625
190+ $1.0235 $194.4650
265+ $0.9905 $262.4825
340+ $0.9575 $325.5500
455+ $0.8585 $390.6175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,550 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention