EN
  • EN
  • DE
  • IT

74ABT273AD

Part No 74ABT273AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130214-74ABT273AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT273AD CAD Model

Description

Product Overview: NXP 74ABT273AD Octal D-Type Flip-Flop

The NXP 74ABT273AD is a high-performance, octal D-type flip-flop integrated circuit designed for use in applications where a premium is placed on high-speed and low-power consumption. This particular device is part of the advanced 74ABT family, which is known for its improved performance over standard logic families. The 74ABT273AD is ideal for temporary storage of data, acting as a buffer, and providing a high degree of control over data transfer in complex systems.

Key Features and Benefits

  • Edge-Triggered D-Type Flip-Flops: The 74ABT273AD features eight edge-triggered D-type flip-flops with a common clock (CP) and master reset (MR) inputs. This allows for synchronous operations and ensures reliable data storage and transfer.
  • High-Speed Operation: With a typical clock frequency of up to 150 MHz, this device is capable of handling high-speed data processing tasks, making it suitable for performance-critical applications.
  • Low Power Dissipation: The device offers a reduced power consumption profile, which is crucial for energy-sensitive designs. Its typical ICC is only 40 µA in the high-impedance state.
  • Wide Operating Voltage Range: The 74ABT273AD operates over a broad voltage range of 4.5V to 5.5V, providing compatibility with standard 5V systems and ensuring stable performance across various power supply conditions.
  • Output Drive Capability: Outputs can drive up to 50 mA (Io), allowing the device to directly drive small loads or interface with other logic families.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry on all data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.

Applications

The NXP 74ABT273AD is versatile and can be utilized in a wide range of applications. Some typical use cases include:

  • Data storage in industrial controls
  • Buffer storage in telecommunications systems
  • System resource sharing in computers and servers
  • Register for process control systems

With its robust feature set, the NXP 74ABT273AD is an essential component for designers looking for a reliable and efficient solution for their digital logic needs.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess