The 74ABT273AD-T is a high-performance, octal D-type flip-flop with a clear feature, expertly manufactured by NXP Semiconductors. This integrated circuit is designed to be utilized in applications that require the storage or transfer of binary data. It is a part of the 74ABT range, which is known for its advanced BiCMOS technology, ensuring fast switching times and reduced power consumption.
Key Features
- Octal D-type Flip-Flops: The device contains eight edge-triggered flip-flops, providing the user with multiple storage elements for synchronous operations.
- Clear Function: Each flip-flop has an individual clear input which, when activated, resets the flip-flop to the low state, providing a quick way to reset the entire device.
- High-Speed Operation: With its advanced technology, the 74ABT273AD-T is capable of operating at high frequencies, making it suitable for high-speed data processing tasks.
- Low Power Consumption: The ABT series is designed for optimized power usage, which is crucial for modern electronic devices where efficiency is a priority.
Applications
The versatility of the 74ABT273AD-T makes it an excellent choice for a wide range of applications, including:
- Data storage and retrieval systems
- Communication systems
- Processors and computing equipment
- Industrial control systems
- Instrumentation and test equipment
Technical Specifications
The 74ABT273AD-T offers a robust set of technical attributes:
- Package: SOIC-20
- Logic Type: D-Type Flip-Flop
- Number of Circuits: 8
- Output Current: ±24mA
- Supply Voltage Range: 4.5V to 5.5V
- Propagation Delay Time: Approximately 3.8ns at 5V
Quality and Reliability
As with all NXP products, the 74ABT273AD-T is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. Its robust design is suitable for commercial-grade applications and is compliant with industry-standard certifications.