EN
  • EN
  • DE

74ABT245PW

Part No 74ABT245PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal transceiver with direction pin (3-State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130212-74ABT245PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT245PW CAD Model

Description

Product Overview: 74ABT245PW by NXP Semiconductors

The 74ABT245PW is a high-performance, octal transceiver from NXP Semiconductors, designed with the purpose of providing bidirectional interface communication between two buses. This integrated circuit is part of the ABT range, known for its advanced BiCMOS technology, which ensures a perfect balance between high-speed operation and low power consumption.

Key Features

  • Octal Bidirectional Transceiver: The device includes eight bidirectional data lines, allowing for simultaneous transmission and reception of data.
  • High-Speed Operation: The 74ABT245PW is capable of operating at high speeds, which makes it suitable for interfacing with fast microprocessors and can efficiently support the fast switching of data buses.
  • Low Power Dissipation: Despite its high-speed capabilities, the device maintains low power consumption, thanks to its BiCMOS technology.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing system disruptions and allowing for easy maintenance and upgrades without the need to power down the system.
  • Non-Inverting Buffers: The transceiver features non-inverting buffers, ensuring that the data is transferred without any change in its state.
  • Multiple Package Options: The 74ABT245PW is available in a 20-lead TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The versatility of the 74ABT245PW makes it an ideal choice for a wide range of applications, including:

  • Bus Interface/Buffering between different bus standards
  • Data communication for microprocessor or microcontroller-based systems
  • Memory interfacing and data storage solutions
  • Peripheral device interfacing
  • Communication systems and telecommunications

Reliability and Quality

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74ABT245PW is no exception, as it undergoes stringent testing and quality control processes to ensure it meets the industry standards for performance and longevity.

Overall, the 74ABT245PW from NXP is a robust and reliable component that offers the functionality needed for efficient data transfer in complex electronic systems, while maintaining a balance between performance and power efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess